Klein Tools, Inc. Screwdriver Set 85078

Description
PHILLIPS, KEYSTONE, CABINET SCREWDRIVER SET TYPE 8 PIECE(S) RUBBER HANDLE MATERIAL YELLOW/BLACK HANDLE COLOR (4) #1, #2, #3 PHILLIPS, (2) 5/16 INCH, 3/16 INCH CABINET, (2) 1/4 INCH, 5/16 INCH KEYSTONE SCREWDRIVER SET CONTENT TIP-IDENT BRAND APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED/TEMPERED CHROME PLATED STEEL
Datasheet
Description
PHILLIPS, KEYSTONE, CABINET SCREWDRIVER SET TYPE 8 PIECE(S) RUBBER HANDLE MATERIAL YELLOW/BLACK HANDLE COLOR (4) #1, #2, #3 PHILLIPS, (2) 5/16 INCH, 3/16 INCH CABINET, (2) 1/4 INCH, 5/16 INCH KEYSTONE SCREWDRIVER SET CONTENT TIP-IDENT BRAND APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED/TEMPERED CHROME PLATED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 85078 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
85078
Screwdriver Set 85078
PHILLIPS, KEYSTONE, CABINET SCREWDRIVER SET TYPE 8 PIECE(S) RUBBER HANDLE MATERIAL YELLOW/BLACK HANDLE COLOR (4) #1, #2, #3 PHILLIPS, (2) 5/16 INCH, 3/16 INCH CABINET, (2) 1/4 INCH, 5/16 INCH KEYSTONE SCREWDRIVER SET CONTENT TIP-IDENT BRAND APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED/TEMPERED CHROME PLATED STEEL
  • PHILLIPS, KEYSTONE, CABINET SCREWDRIVER SET TYPE
  • 8 PIECE(S)
  • RUBBER HANDLE MATERIAL
  • YELLOW/BLACK HANDLE COLOR
  • (4) #1, #2, #3 PHILLIPS, (2) 5/16 INCH, 3/16 INCH CABINET, (2) 1/4 INCH, 5/16 INCH KEYSTONE SCREWDRIVER SET CONTENT
  • TIP-IDENT BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE CUSHION GRIP
  • SHANK MATERIAL HEAT TREATED/TEMPERED CHROME PLATED STEEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 85078
Product Name Screwdriver Set
Drive Type Cabinet; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - JSD6K09 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 5/16 Inch W
Overall Length 11 inch (279 mm)
View Details
Screwdriver - 35-9168 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.3750 inch (9.52 mm)
Drive Details 3/8 Inch
View Details