Klein Tools, Inc. Hammer 832-32

Description
STRAIGHT CLAW TYPE 15 INCH OVERALL LENGTH NAIL PULLING APPLICATION HICKORY HANDLE MATERIAL CARBON STEEL HEAD MATERIAL HEAD WEIGHT 32 OZ DRIVING END SHAPE OCTAGON
Request a Quote Datasheet
Description
STRAIGHT CLAW TYPE 15 INCH OVERALL LENGTH NAIL PULLING APPLICATION HICKORY HANDLE MATERIAL CARBON STEEL HEAD MATERIAL HEAD WEIGHT 32 OZ DRIVING END SHAPE OCTAGON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hammer - 832-32 - Klein Tools, Inc.
Chicago, IL, USA
Hammer
832-32
Hammer 832-32
STRAIGHT CLAW TYPE 15 INCH OVERALL LENGTH NAIL PULLING APPLICATION HICKORY HANDLE MATERIAL CARBON STEEL HEAD MATERIAL HEAD WEIGHT 32 OZ DRIVING END SHAPE OCTAGON
  • STRAIGHT CLAW TYPE
  • 15 INCH OVERALL LENGTH
  • NAIL PULLING APPLICATION
  • HICKORY HANDLE MATERIAL
  • CARBON STEEL HEAD MATERIAL
  • HEAD WEIGHT 32 OZ
  • DRIVING END SHAPE OCTAGON
Supplier's Site Datasheet
Hammers - 832-32-ND - DigiKey
Thief River Falls, MN, United States
Hammers
832-32-ND
Hammers 832-32-ND
Hammer, Claw Wood, Hickory

Hammer, Claw Wood, Hickory

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Hammers and Mallets Hammers and Mallets
Product Number 832-32 832-32-ND
Product Name Hammer Hammers
Unlock Full Specs
to access all available technical data

Similar Products