OFFSET TYPE
CARBON-MANGANESE STEEL, ALUMINUM MATERIAL
170 INCH OVERALL LENGTH
PRYING OVERHANGING ROCK APPLICATION
FORGED, HEAT TREATED PROCESS
1-1/4 INCH BODY DIAMETER
75CT MODEL
Klein Tools, Inc.
Done
Description
OFFSET TYPE
CARBON-MANGANESE STEEL, ALUMINUM MATERIAL
170 INCH OVERALL LENGTH
PRYING OVERHANGING ROCK APPLICATION
FORGED, HEAT TREATED PROCESS
1-1/4 INCH BODY DIAMETER
75CT MODEL
OFFSET TYPE
CARBON-MANGANESE STEEL, ALUMINUM MATERIAL
170 INCH OVERALL LENGTH
PRYING OVERHANGING ROCK APPLICATION
FORGED, HEAT TREATED PROCESS
1-1/4 INCH BODY DIAMETER
75CT MODEL