Klein Tools, Inc. Nutdriver 70211

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 11 MM DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI 702 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 11 MM DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI 702 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 70211 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
70211
Nutdriver 70211
HOLLOW SHAFT TYPE CHROME PLATED FINISH 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 11 MM DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI 702 MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 7 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 11 MM DRIVE SIZE
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • 702 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 70211
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 9111496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Adjustment Range 0.6693 inch (17 mm)
Length 9.84 inch (250 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver Set - S700 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
View Details