Klein Tools, Inc. Screwdriver 70155

Description
KEYSTONE TYPE CHROME PLATED FINISH 24-1/2 INCH OVERALL LENGTH 20 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/4 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R], BULL DRIVER[TM] BRAND APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 24-1/2 INCH OVERALL LENGTH 20 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/4 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R], BULL DRIVER[TM] BRAND APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 70155 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
70155
Screwdriver 70155
KEYSTONE TYPE CHROME PLATED FINISH 24-1/2 INCH OVERALL LENGTH 20 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/4 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R], BULL DRIVER[TM] BRAND APPLICABLE STANDARD ASME/ANSI
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 24-1/2 INCH OVERALL LENGTH
  • 20 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 1/4 INCH W TIP SIZE
  • NICKEL CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R], BULL DRIVER[TM] BRAND
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70155
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2111 - WAGO
Specs
Drive Type Slotted; 2.5 x 0.4
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 607-3 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/32 Inch
Overall Length 5.75 inch (146 mm)
View Details
Screwdriver Bits - 2042216 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Torx
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details