Klein Tools, Inc. Nutdriver Set 70084

Description
HOLLOW SHAFT TYPE 4 PIECE(S) PLASTIC HANDLE MATERIAL HANG-UP VINYL POUCH PACKAGING TYPE GREEN, BLUE, AMBER, RED HANDLE COLOR (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH HEX NUT DRIVER SET CONTENT SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
Datasheet
Description
HOLLOW SHAFT TYPE 4 PIECE(S) PLASTIC HANDLE MATERIAL HANG-UP VINYL POUCH PACKAGING TYPE GREEN, BLUE, AMBER, RED HANDLE COLOR (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH HEX NUT DRIVER SET CONTENT SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - 70084 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
70084
Nutdriver Set 70084
HOLLOW SHAFT TYPE 4 PIECE(S) PLASTIC HANDLE MATERIAL HANG-UP VINYL POUCH PACKAGING TYPE GREEN, BLUE, AMBER, RED HANDLE COLOR (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH HEX NUT DRIVER SET CONTENT SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
  • HOLLOW SHAFT TYPE
  • 4 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • HANG-UP VINYL POUCH PACKAGING TYPE
  • GREEN, BLUE, AMBER, RED HANDLE COLOR
  • (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH HEX NUT DRIVER SET CONTENT
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • SHAFT LENGTH 3 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 70084
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 9111528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
Nutdriver - 646-3/8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 3/8"
Adjustment Range 0.3750 inch (9.52 mm)
View Details