Klein Tools, Inc. Screwdriver 670-6

Description
CABINET TYPE 9-3/4 INCH OVERALL LENGTH 9-3/4 OVERALL LENGTH - FRACTIONAL 9.75 OVERALL LENGTH - DECIMAL 6 INCH SHANK LENGTH 6 SHANK LENGTH - DECIMAL 6 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE PLASTIC HANDLE MATERIAL ROTARY STYLE BLACK HANDLE COLOR 3/16 INCH W TIP SIZE CHROME PLATED HEAT TREATED TEMPERED STEEL SHANK MATERIAL RAPI-DRIV. BRAND APPLICABLE STANDARD ANSI, MIL HANDLE TYPE CUSHION GRIP OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN 670 MODEL
Datasheet
Description
CABINET TYPE 9-3/4 INCH OVERALL LENGTH 9-3/4 OVERALL LENGTH - FRACTIONAL 9.75 OVERALL LENGTH - DECIMAL 6 INCH SHANK LENGTH 6 SHANK LENGTH - DECIMAL 6 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE PLASTIC HANDLE MATERIAL ROTARY STYLE BLACK HANDLE COLOR 3/16 INCH W TIP SIZE CHROME PLATED HEAT TREATED TEMPERED STEEL SHANK MATERIAL RAPI-DRIV. BRAND APPLICABLE STANDARD ANSI, MIL HANDLE TYPE CUSHION GRIP OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN 670 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 670-6 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
670-6
Screwdriver 670-6
CABINET TYPE 9-3/4 INCH OVERALL LENGTH 9-3/4 OVERALL LENGTH - FRACTIONAL 9.75 OVERALL LENGTH - DECIMAL 6 INCH SHANK LENGTH 6 SHANK LENGTH - DECIMAL 6 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE PLASTIC HANDLE MATERIAL ROTARY STYLE BLACK HANDLE COLOR 3/16 INCH W TIP SIZE CHROME PLATED HEAT TREATED TEMPERED STEEL SHANK MATERIAL RAPI-DRIV. BRAND APPLICABLE STANDARD ANSI, MIL HANDLE TYPE CUSHION GRIP OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN 670 MODEL
  • CABINET TYPE
  • 9-3/4 INCH OVERALL LENGTH
  • 9-3/4 OVERALL LENGTH - FRACTIONAL
  • 9.75 OVERALL LENGTH - DECIMAL
  • 6 INCH SHANK LENGTH
  • 6 SHANK LENGTH - DECIMAL
  • 6 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • ROTARY STYLE
  • BLACK HANDLE COLOR
  • 3/16 INCH W TIP SIZE
  • CHROME PLATED HEAT TREATED TEMPERED STEEL SHANK MATERIAL
  • RAPI-DRIV. BRAND
  • APPLICABLE STANDARD ANSI, MIL
  • HANDLE TYPE CUSHION GRIP
  • OVERALL LENGTH - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
  • 670 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 670-6
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
SCREWDRIVER - J9646C - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 1/8 INCH
View Details
Screwdriver - 2356 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 6 inch (152 mm)
View Details