Klein Tools, Inc. Screwdriver 662

Description
RECESS, SQUARE TYPE ROUND SHANK TYPE PLASTIC HANDLE MATERIAL #2 TIP SIZE CHROME PLATED TEMPERED STEEL SHANK MATERIAL KLEIN TOOLS. BRAND APPLICABLE STANDARD ANSI, MIL SHANK SIZE 4 INCH DIAMETER HANDLE TYPE CUSHION GRIP BLACK FINISHED TIP SCREW SIZE #8, #9, #10 HANDLE END COLOR CODE RED
Datasheet
Description
RECESS, SQUARE TYPE ROUND SHANK TYPE PLASTIC HANDLE MATERIAL #2 TIP SIZE CHROME PLATED TEMPERED STEEL SHANK MATERIAL KLEIN TOOLS. BRAND APPLICABLE STANDARD ANSI, MIL SHANK SIZE 4 INCH DIAMETER HANDLE TYPE CUSHION GRIP BLACK FINISHED TIP SCREW SIZE #8, #9, #10 HANDLE END COLOR CODE RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 662 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
662
Screwdriver 662
RECESS, SQUARE TYPE ROUND SHANK TYPE PLASTIC HANDLE MATERIAL #2 TIP SIZE CHROME PLATED TEMPERED STEEL SHANK MATERIAL KLEIN TOOLS. BRAND APPLICABLE STANDARD ANSI, MIL SHANK SIZE 4 INCH DIAMETER HANDLE TYPE CUSHION GRIP BLACK FINISHED TIP SCREW SIZE #8, #9, #10 HANDLE END COLOR CODE RED
  • RECESS, SQUARE TYPE
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • #2 TIP SIZE
  • CHROME PLATED TEMPERED STEEL SHANK MATERIAL
  • KLEIN TOOLS. BRAND
  • APPLICABLE STANDARD ANSI, MIL
  • SHANK SIZE 4 INCH DIAMETER
  • HANDLE TYPE CUSHION GRIP
  • BLACK FINISHED TIP
  • SCREW SIZE #8, #9, #10
  • HANDLE END COLOR CODE RED
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 662
Product Name Screwdriver
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1738 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10.5 inch (267 mm)
Shank Length 8 inch (203 mm)
View Details
Screwdriver Bit Sets - 2696395 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Standards RoHS Compliant
View Details