Klein Tools, Inc. Screwdriver 662-7-INS

Description
SQUARE RECESS TYPE 11-5/16 INCH OVERALL LENGTH 7 INCH SHANK LENGTH SQUARE SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 662 MODEL
Request a Quote Datasheet
Description
SQUARE RECESS TYPE 11-5/16 INCH OVERALL LENGTH 7 INCH SHANK LENGTH SQUARE SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 662 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 662-7-INS - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
662-7-INS
Screwdriver 662-7-INS
SQUARE RECESS TYPE 11-5/16 INCH OVERALL LENGTH 7 INCH SHANK LENGTH SQUARE SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 662 MODEL
  • SQUARE RECESS TYPE
  • 11-5/16 INCH OVERALL LENGTH
  • 7 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • ASTM F1505 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #2 TIP SIZE
  • TOOL STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE DUAL INSULATED, CUSHION GRIP
  • BLADE MATERIAL INDUCTION HARDENED STEEL
  • PROTECTION VOLTAGE RATING 1000 V
  • APPLICABLE STANDARD IEC 60900
  • APPLICATION FOR WORK NEAR ENERGIZED SOURCES
  • 662 MODEL
Supplier's Site
Screw and Nut Drivers - 1742-1617-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-1617-ND
Screw and Nut Drivers 1742-1617-ND
"#2 Square Screwdriver 11.31"" (287.3mm)"

"#2 Square Screwdriver 11.31"" (287.3mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 662-7-INS 1742-1617-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Robertson Square
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - A216-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 1/8 Inch W
Overall Length 11 inch (279 mm)
View Details
Screwdrivers -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Precision Screwdriver; Standard Screwdriver; Stubby Screwdriver
Drive Type Crosshead; Slotted
Features Electrically Insulated Shaft; Interchangable Head
View Details