Klein Tools, Inc. Screwdriver 661B

Description
SQUARE RECESS TYPE BLACK OXIDE FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
SQUARE RECESS TYPE BLACK OXIDE FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 661B - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
661B
Screwdriver 661B
SQUARE RECESS TYPE BLACK OXIDE FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • SQUARE RECESS TYPE
  • BLACK OXIDE FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #1 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 661B
Product Name Screwdriver
Drive Type Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screw and Nut Drivers - 1742-65412MAG-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "1/2"""
View Details
Screwdriver - 35003 - Minerallac Company
Minerallac Company
Specs
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details