Klein Tools, Inc. Drive Socket 65915

Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 15 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 15 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65915 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65915
Drive Socket 65915
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 15 MM SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, METRIC TYPE
  • 3/8 INCH DRIVE END SIZE
  • 15 MM SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65915-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65915-ND
Sockets, Handles 65915-ND
Socket 6 Point Socket Chrome Finish 15mm

Socket 6 Point Socket Chrome Finish 15mm

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65915 65915-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
Metric Size 15 mm 15 mm
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
DRIVE SOCKET - LPHTSOC12114 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details
Sockets, Handles - 1742-66015-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Number of Points 12
View Details
5/8" 3/8" Drive 6pt Deep Socket - DW2288 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details