Klein Tools, Inc. Drive Socket 65913

Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 13 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 13 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65913 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65913
Drive Socket 65913
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 13 MM SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, METRIC TYPE
  • 3/8 INCH DRIVE END SIZE
  • 13 MM SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65913-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65913-ND
Sockets, Handles 65913-ND
Socket 6 Point Socket Chrome Finish 13mm

Socket 6 Point Socket Chrome Finish 13mm

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65913 65913-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
Metric Size 13 mm 13 mm
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
DRIVE SOCKET - LPHTSOC1212 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details
Socket Sets - 1742-65111IMPCTM-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Number of Points 6
View Details
Impact Sockets - 173345 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details