Klein Tools, Inc. Drive Socket 65717

Description
6-POINT, DEEP TYPE 3/8 INCH DRIVE END SIZE 13/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, DEEP TYPE 3/8 INCH DRIVE END SIZE 13/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65717 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65717
Drive Socket 65717
6-POINT, DEEP TYPE 3/8 INCH DRIVE END SIZE 13/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, DEEP TYPE
  • 3/8 INCH DRIVE END SIZE
  • 13/16 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65717-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65717-ND
Sockets, Handles 65717-ND
"Socket 6 Point Socket Chrome Finish, Deep Socket 13/16"""

"Socket 6 Point Socket Chrome Finish, Deep Socket 13/16"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65717 65717-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.8125 inch
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
DRIVE SOCKET - LPHTSOC12788PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
Drive Socket - 65806 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.8125 inch
Number of Points 12
View Details
2 suppliers
13/16" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22912 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details