Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRIVE SOCKETS AND ADAPTERS
KLEIN TOOLS, INC.
65623 -- DRIVE EXTENSION
Klein Tools, Inc.
Drive Extension
65623
Description
WOBBLE TYPE 1/4 INCH SIZE CHROME PLATED FINISH 6 INCH OVERALL LENGTH SQUARE DRIVE TYPE USED ON SOCKET WRENCH
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
WOBBLE TYPE 1/4 INCH SIZE CHROME PLATED FINISH 6 INCH OVERALL LENGTH SQUARE DRIVE TYPE USED ON SOCKET WRENCH
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Klein Tools, Inc.
Chicago, IL, USA
Drive Extension
65623
Drive Extension
65623
WOBBLE TYPE 1/4 INCH SIZE CHROME PLATED FINISH 6 INCH OVERALL LENGTH SQUARE DRIVE TYPE USED ON SOCKET WRENCH
WOBBLE TYPE
1/4 INCH SIZE
CHROME PLATED FINISH
6 INCH OVERALL LENGTH
SQUARE DRIVE TYPE
USED ON SOCKET WRENCH
Supplier's Site
Datasheet
DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65623-ND
Sockets, Handles
65623-ND
"6"" EXTENSION - 1/4"" SOCKET SIZ"
"6"" EXTENSION - 1/4"" SOCKET SIZ"
Buy Now
Datasheet
Technical Specifications
Klein Tools, Inc.
DigiKey
Product Category
Drive Sockets and Adapters
Drive Sockets and Adapters
Product Number
65623
65623-ND
Product Name
Drive Extension
Sockets, Handles
Product Type
Socket Extension
Extension
Unlock Full Specs
to access all available technical data
Similar Products
Lowell Corporation
Valve Key Socket Set
Specs
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Hubbell Incorporated
DRIVE SOCKET
LPHTSOC121516
Specs
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
0.9375 inch
View Details
Klein Tools, Inc.
Sockets, Handles
65109IMPCTM
Specs
Product Type
Socket Set (Sockets Only); Socket
SAE or Metric
SAE Only
Metric Size
10 to 21 mm
View Details
DEWALT Industrial Tool Co.
1" 1/2 Drive 6pt Deep Impact Driver Ready Socket
DW22942
Specs
Product Type
Individual Socket
SAE or Metric
SAE Only
Product Features
Impact Socket
View Details