Klein Tools, Inc. Nutdriver Set 647M

Description
HEX, HOLLOW SHAFT TYPE 7 PIECE(S) BLACK, RED, YELLOW, GREEN, BLUE, BROWN HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI OVERALL LENGTH 9-3/4 TO 10-5/16 SHAFT SIZE 6 SHAFT FINISH CHROME PLATED
Datasheet
Description
HEX, HOLLOW SHAFT TYPE 7 PIECE(S) BLACK, RED, YELLOW, GREEN, BLUE, BROWN HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI OVERALL LENGTH 9-3/4 TO 10-5/16 SHAFT SIZE 6 SHAFT FINISH CHROME PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - 647M - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
647M
Nutdriver Set 647M
HEX, HOLLOW SHAFT TYPE 7 PIECE(S) BLACK, RED, YELLOW, GREEN, BLUE, BROWN HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI OVERALL LENGTH 9-3/4 TO 10-5/16 SHAFT SIZE 6 SHAFT FINISH CHROME PLATED
  • HEX, HOLLOW SHAFT TYPE
  • 7 PIECE(S)
  • BLACK, RED, YELLOW, GREEN, BLUE, BROWN HANDLE COLOR
  • (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • OVERALL LENGTH 9-3/4 TO 10-5/16
  • SHAFT SIZE 6
  • SHAFT FINISH CHROME PLATED
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 647M
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 796213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 2.56 inch (65 mm)
View Details
Nutdriver - 646-11/32 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.3438 inch (8.73 mm)
Length 9.75 inch (248 mm)
View Details