Klein Tools, Inc. Nutdriver 646-5/8

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 11-3/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR 5/8 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 646 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 11-3/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR 5/8 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 646 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 646-5/8 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
646-5/8
Nutdriver 646-5/8
HOLLOW SHAFT TYPE CHROME PLATED FINISH 11-3/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR 5/8 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 646 MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 11-3/8 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • 5/8 INCH DRIVE SIZE
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 646 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 646-5/8
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 4601685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 70255 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.2165 inch (5.5 mm)
Length 6.62 inch (168 mm)
View Details