Klein Tools, Inc. Nutdriver 646-11/32-INS

Description
HOLLOW SHAFT TYPE 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR 11/32 INCH DRIVE SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD IEC 60900 AND ASTM F1505 PROTECTION VOLTAGE RATING 1000 V APPLICATION STACKED CIRCUIT BOARDS, LONG BOLT APPLICATIONS 646 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR 11/32 INCH DRIVE SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD IEC 60900 AND ASTM F1505 PROTECTION VOLTAGE RATING 1000 V APPLICATION STACKED CIRCUIT BOARDS, LONG BOLT APPLICATIONS 646 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 646-11/32-INS - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
646-11/32-INS
Nutdriver 646-11/32-INS
HOLLOW SHAFT TYPE 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR 11/32 INCH DRIVE SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD IEC 60900 AND ASTM F1505 PROTECTION VOLTAGE RATING 1000 V APPLICATION STACKED CIRCUIT BOARDS, LONG BOLT APPLICATIONS 646 MODEL
  • HOLLOW SHAFT TYPE
  • 9-3/4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • GREEN HANDLE COLOR
  • 11/32 INCH DRIVE SIZE
  • STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD IEC 60900 AND ASTM F1505
  • PROTECTION VOLTAGE RATING 1000 V
  • APPLICATION STACKED CIRCUIT BOARDS, LONG BOLT APPLICATIONS
  • 646 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 646-11/32-INS
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 2755421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 6.3 inch (160 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - S5 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.1562 inch (3.97 mm)
Length 6.5 inch (165 mm)
View Details