Klein Tools, Inc. Nutdriver 646-1/2M

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 10-5/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/2 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 646 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 10-5/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/2 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 646 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 646-1/2M - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
646-1/2M
Nutdriver 646-1/2M
HOLLOW SHAFT TYPE CHROME PLATED FINISH 10-5/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/2 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 646 MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 10-5/16 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • 1/2 INCH DRIVE SIZE
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 646 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 646-1/2M
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1829768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - S86M - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 1/4"
Adjustment Range 0.2500 inch (6.35 mm)
View Details