Klein Tools, Inc. Nutdriver 640-1/4

Description
HOLLOW SHAFT TYPE 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 640 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 640 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 640-1/4 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
640-1/4
Nutdriver 640-1/4
HOLLOW SHAFT TYPE 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 640 MODEL
  • HOLLOW SHAFT TYPE
  • 6-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • 1/4 INCH DRIVE SIZE
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 640 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 640-1/4
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 9111506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
Nutdriver Set - 646M - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
View Details