Klein Tools, Inc. Nutdriver 635-1/4

Description
HOLLOW SHAFT, MAGNETIC TIP TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE STEEL SHANK MATERIAL HANDLE TYPE CUSHION GRIP
Description
HOLLOW SHAFT, MAGNETIC TIP TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE STEEL SHANK MATERIAL HANDLE TYPE CUSHION GRIP

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 635-1/4 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
635-1/4
Nutdriver 635-1/4
HOLLOW SHAFT, MAGNETIC TIP TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE STEEL SHANK MATERIAL HANDLE TYPE CUSHION GRIP
  • HOLLOW SHAFT, MAGNETIC TIP TYPE
  • CHROME PLATED FINISH
  • 9 INCH OVERALL LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • 1/4 INCH DRIVE SIZE
  • STEEL SHANK MATERIAL
  • HANDLE TYPE CUSHION GRIP
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 635-1/4
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 8478164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 635-3/8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 3/8"
Adjustment Range 0.3750 inch (9.52 mm)
View Details