Klein Tools, Inc. Screwdriver 6334INS

Description
PHILLIPS TYPE 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 633 MODEL
Request a Quote Datasheet
Description
PHILLIPS TYPE 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 633 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 6334INS - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
6334INS
Screwdriver 6334INS
PHILLIPS TYPE 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 633 MODEL
  • PHILLIPS TYPE
  • 7-3/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • ASTM F1505 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #1 TIP SIZE
  • TOOL STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE DUAL INSULATED, CUSHION GRIP
  • BLADE MATERIAL INDUCTION HARDENED STEEL
  • PROTECTION VOLTAGE RATING 1000 V
  • APPLICABLE STANDARD IEC 60900
  • APPLICATION FOR WORK NEAR ENERGIZED SOURCES
  • 633 MODEL
Supplier's Site
Screw and Nut Drivers - 6334INS-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
6334INS-ND
Screw and Nut Drivers 6334INS-ND
"#1 Phillips Screwdriver 7.75"" (196.9mm)"

"#1 Phillips Screwdriver 7.75"" (196.9mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 6334INS 6334INS-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Crosshead Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
SCREWDRIVER - E164983 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 3/32 INCH
View Details
Screwdriver - 1738 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10.5 inch (267 mm)
Shank Length 8 inch (203 mm)
View Details