Klein Tools, Inc. Nutdriver 632

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 7 INCH OVERALL LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TO 7/16 INCH, #6 TO 1/4 INCH, #8 TO 5/16 INCH DRIVE SIZE HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 7 INCH OVERALL LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TO 7/16 INCH, #6 TO 1/4 INCH, #8 TO 5/16 INCH DRIVE SIZE HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 632 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
632
Nutdriver 632
HOLLOW SHAFT TYPE CHROME PLATED FINISH 7 INCH OVERALL LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TO 7/16 INCH, #6 TO 1/4 INCH, #8 TO 5/16 INCH DRIVE SIZE HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 7 INCH OVERALL LENGTH
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 1/4 INCH TO 7/16 INCH, #6 TO 1/4 INCH, #8 TO 5/16 INCH DRIVE SIZE
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 632
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 2539677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 10.24 inch (260 mm)
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 646-1/2-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 1/2"
Adjustment Range 0.5000 inch (12.7 mm)
View Details