Klein Tools, Inc. Nutdriver Set 631

Description
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL 3/16 INCH, 1/4 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH NUT DRIVER SET CONTENT HANDLE TYPE CUSHION GRIP SHAFT LENGTH 3 INCH SHAFT FINISH CHROME PLATED APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL 3/16 INCH, 1/4 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH NUT DRIVER SET CONTENT HANDLE TYPE CUSHION GRIP SHAFT LENGTH 3 INCH SHAFT FINISH CHROME PLATED APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - 631 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
631
Nutdriver Set 631
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL 3/16 INCH, 1/4 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH NUT DRIVER SET CONTENT HANDLE TYPE CUSHION GRIP SHAFT LENGTH 3 INCH SHAFT FINISH CHROME PLATED APPLICABLE STANDARD ASME/ANSI
  • HOLLOW SHAFT TYPE
  • 7 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • 3/16 INCH, 1/4 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH NUT DRIVER SET CONTENT
  • HANDLE TYPE CUSHION GRIP
  • SHAFT LENGTH 3 INCH
  • SHAFT FINISH CHROME PLATED
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet
Nutdriver Set - 631 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
631
Nutdriver Set 631
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL 3/16 INCH, 1/4 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH NUT DRIVER SET CONTENT HANDLE TYPE CUSHION GRIP SHAFT LENGTH 3 INCH SHAFT FINISH CHROME PLATED APPLICABLE STANDARD ASME/ANSI
  • HOLLOW SHAFT TYPE
  • 7 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • 3/16 INCH, 1/4 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH NUT DRIVER SET CONTENT
  • HANDLE TYPE CUSHION GRIP
  • SHAFT LENGTH 3 INCH
  • SHAFT FINISH CHROME PLATED
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 631
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 4601720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.9 inch (226 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 630-10MM - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.3937 inch (10 mm)
Length 6.75 inch (171 mm)
View Details