Klein Tools, Inc. Nutdriver 630-5/8

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 9-3/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR 5/8 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 630 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 9-3/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR 5/8 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 630-5/8 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
630-5/8
Nutdriver 630-5/8
HOLLOW SHAFT TYPE CHROME PLATED FINISH 9-3/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR 5/8 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 630 MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • 5/8 INCH DRIVE SIZE
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 630-5/8
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 1829741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.65 inch (245 mm)
View Details
Stationary Spindle for Nuts and Heavy Duty Screws - SEM / SEK - Weber Screwdriving Systems, Inc.
Specs
Type Adjustable Size Drive
Power Electric (optional feature); Pneumatic (optional feature)
Style Fixtured
View Details