Klein Tools, Inc. Nutdriver 630-3/16

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 630 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 630-3/16 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
630-3/16
Nutdriver 630-3/16
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 630 MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 6-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3/16 INCH DRIVE SIZE
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 630-3/16
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 4601691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.9 inch (226 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 630-9/16 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.5625 inch (14.29 mm)
Length 9.38 inch (238 mm)
View Details