Klein Tools, Inc. Screwdriver 627-20

Description
6-IN-1, NON-METRIC TYPE 7-5/8 INCH OVERALL LENGTH OVERALL LENGTH 7-5/8 INCH
Datasheet
Description
6-IN-1, NON-METRIC TYPE 7-5/8 INCH OVERALL LENGTH OVERALL LENGTH 7-5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 627-20 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
627-20
Screwdriver 627-20
6-IN-1, NON-METRIC TYPE 7-5/8 INCH OVERALL LENGTH OVERALL LENGTH 7-5/8 INCH
  • 6-IN-1, NON-METRIC TYPE
  • 7-5/8 INCH OVERALL LENGTH
  • OVERALL LENGTH 7-5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 627-20
Product Name Screwdriver
Overall Length 7.62 inch (194 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Screw and Nut Drivers - 1742-65406M-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.2362 inch (6 mm)
Drive Details 6mm
View Details
Screwdriver - 30002 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details