Klein Tools, Inc. Screwdriver 620-6

Description
CABINET TYPE CHROME PLATED FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 620 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 620 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 620-6 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
620-6
Screwdriver 620-6
CABINET TYPE CHROME PLATED FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 620 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 10-15/16 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 5/16 INCH TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 620 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 620-6
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - P28 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Crosshead
Drive Details #2
Overall Length 11.62 inch (295 mm)
View Details
Screwdriver - 30010TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner
View Details