Klein Tools, Inc. Screwdriver 620-4

Description
CABINET TYPE CHROME PLATED FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 620 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 620 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 620-4 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
620-4
Screwdriver 620-4
CABINET TYPE CHROME PLATED FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 620 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 8-11/32 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 620 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 620-4
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2131 - WAGO
Specs
Drive Type Crosshead; PZ1
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-22C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
Overall Length 9.75 inch (248 mm)
View Details
2 suppliers
Screw and Nut Drivers - 1742-1614-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.3543 inch (9 mm)
Drive Details 9mm
View Details