Klein Tools, Inc. Screwdriver 614-4

Description
CABINET, SLOTTED TYPE CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 614 MODEL
Description
CABINET, SLOTTED TYPE CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 614 MODEL

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 614-4 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
614-4
Screwdriver 614-4
CABINET, SLOTTED TYPE CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 614 MODEL
  • CABINET, SLOTTED TYPE
  • CHROME PLATED FINISH
  • 7-1/2 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • BLACK HANDLE COLOR
  • 1/8 INCH TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 614 MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 614-4
Product Name Screwdriver
Drive Type Cabinet; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2131 - WAGO
Specs
Drive Type Crosshead; PZ1
View Details
2 suppliers
Screw and Nut Drivers - 1742-6243-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details "3/32"""
View Details
Screwdriver - 35-9166 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Drive Details 5/16 Inch
View Details