Klein Tools, Inc. Nutdriver Set 610

Description
HOLLOW SHAFT TYPE 2 PIECE(S) PLASTIC HANDLE MATERIAL RED AND YELLOW HANDLE COLOR (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP OVERALL LENGTH 3-1/2 INCH SHANK LENGTH 1-1/2 INCH APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
HOLLOW SHAFT TYPE 2 PIECE(S) PLASTIC HANDLE MATERIAL RED AND YELLOW HANDLE COLOR (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP OVERALL LENGTH 3-1/2 INCH SHANK LENGTH 1-1/2 INCH APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - 610 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
610
Nutdriver Set 610
HOLLOW SHAFT TYPE 2 PIECE(S) PLASTIC HANDLE MATERIAL RED AND YELLOW HANDLE COLOR (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP OVERALL LENGTH 3-1/2 INCH SHANK LENGTH 1-1/2 INCH APPLICABLE STANDARD ASME/ANSI
  • HOLLOW SHAFT TYPE
  • 2 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • RED AND YELLOW HANDLE COLOR
  • (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • OVERALL LENGTH 3-1/2 INCH
  • SHANK LENGTH 1-1/2 INCH
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 610
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 8478155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
Nutdriver - 640-3/8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 3/8"
Adjustment Range 0.3750 inch (9.52 mm)
View Details