Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NUT RUNNERS AND NUT DRIVERS
KLEIN TOOLS, INC.
610-5/16M -- NUTDRIVER
Klein Tools, Inc.
Nutdriver
610-5/16M
Description
HALLOW SHAFT, MAGNETIC TYPE 3-1/2 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH 5/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND COLOR YELLOW 610 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
HALLOW SHAFT, MAGNETIC TYPE 3-1/2 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH 5/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND COLOR YELLOW 610 MODEL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
610-5/16M
Nutdriver
610-5/16M
HALLOW SHAFT, MAGNETIC TYPE 3-1/2 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH 5/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND COLOR YELLOW 610 MODEL
HALLOW SHAFT, MAGNETIC TYPE
3-1/2 INCH OVERALL LENGTH
1-1/2 INCH SHANK LENGTH
5/16 INCH DRIVE SIZE
TIP-IDENT[R] BRAND
COLOR YELLOW
610 MODEL
Supplier's Site
Datasheet
Technical Specifications
Klein Tools, Inc.
Product Category
Nut Runners and Nut Drivers
Product Number
610-5/16M
Product Name
Nutdriver
Type
Nut Driver
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
1.5mm A/F Ball Hex Driver
Z9952-00
Specs
Type
Nut Driver
Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Visumatic Industrial Products
Nut Driver
VNR-800
Specs
Type
Nut Runner
Power
Electric (optional feature); Pneumatic (optional feature)
Style
Hand-Held Cylindrical; Fixtured
View Details
RS Components, Ltd.
Nut Drivers
857533
Specs
Type
Nut Driver
Length
5.98 inch (152 mm)
View Details
Klein Tools, Inc.
Nutdriver
646-1/2-INS
Specs
Type
Nut Driver
Size
1/2"
Adjustment Range
0.5000 inch (12.7 mm)
View Details