Klein Tools, Inc. Nutdriver 610-1/4

Description
STUBBY TYPE CHROME PLATED FINISH 3-1/2 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 610 MODEL
Datasheet
Description
STUBBY TYPE CHROME PLATED FINISH 3-1/2 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 610 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 610-1/4 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
610-1/4
Nutdriver 610-1/4
STUBBY TYPE CHROME PLATED FINISH 3-1/2 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 610 MODEL
  • STUBBY TYPE
  • CHROME PLATED FINISH
  • 3-1/2 INCH OVERALL LENGTH
  • 1-1/2 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • 1/4 INCH DRIVE SIZE
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 610 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 610-1/4
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 456911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 4.72 inch (120 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 610-5/16M - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.3125 inch (7.94 mm)
Length 3.5 inch (88.9 mm)
View Details