Klein Tools, Inc. Screwdriver 608-4

Description
CABINET TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 608 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 608 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 608-4 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
608-4
Screwdriver 608-4
CABINET TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 608 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 6-3/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • BLACK HANDLE COLOR
  • 1/8 INCH TIP SIZE
  • STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • SERIES 608 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 608-4
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screw and Nut Drivers - 1742-6856INS-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
Drive Details #1
Features Electrically Insulated Shaft
View Details
Screwdriver - 30012TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner
View Details