Klein Tools, Inc. Screwdriver 608-10

Description
CABINET TYPE CHROME PLATED FINISH 12-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 608 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 12-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 608 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 608-10 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
608-10
Screwdriver 608-10
CABINET TYPE CHROME PLATED FINISH 12-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 608 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 12-3/4 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • BLACK HANDLE COLOR
  • 1/8 INCH W TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 608 MODEL
Supplier's Site Datasheet
Mini Screwdriver - 70145268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mini Screwdriver
70145268
Mini Screwdriver 70145268
This set contains screwdrivers made of carefully heat-treated and tempered steel. The cushion-grip handle resists slippage which allows greater torque while also providing super comfort and hours of fatigue free usage. The bolster on the blade at handle provides added strength and rigidity for heavy-duty cushion-grip screwdrivers. Each screwdriver has a tip-ident on the top of the handle for easy identification in your pouch. These miniature cushion-grip screwdrivers have a special heat-treated shaft with black tip and premium chrome plated shaft for corrosion resistance. The precision formed tip provides an exact fit for small screw applications.

This set contains screwdrivers made of carefully heat-treated and tempered steel. The cushion-grip handle resists slippage which allows greater torque while also providing super comfort and hours of fatigue free usage. The bolster on the blade at handle provides added strength and rigidity for heavy-duty cushion-grip screwdrivers. Each screwdriver has a tip-ident on the top of the handle for easy identification in your pouch.
These miniature cushion-grip screwdrivers have a special heat-treated shaft with black tip and premium chrome plated shaft for corrosion resistance. The precision formed tip provides an exact fit for small screw applications.

Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 608-10 70145268
Product Name Screwdriver Mini Screwdriver
Drive Type Cabinet
Drive Details 1/8 Inch W
Overall Length 12.75 inch (324 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2141 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH1/S
View Details
Screw and Nut Drivers - 1742-65414-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "1/4"""
View Details
Screwdriver Set - 35-1301 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet; Crosshead
View Details