Klein Tools, Inc. Screwdriver 606-2

Description
KEYSTONE TYPE CHROME PLATED FINISH 4-3/4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/16 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 606 MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 4-3/4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/16 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 606 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 606-2 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
606-2
Screwdriver 606-2
KEYSTONE TYPE CHROME PLATED FINISH 4-3/4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/16 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 606 MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 4-3/4 INCH OVERALL LENGTH
  • 2 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • BLACK HANDLE COLOR
  • 1/16 INCH W TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 606 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 606-2
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Screw and Nut Drivers - 1742-6946INS-ND - DigiKey
Specs
Drive Type Square
Drive Details #2
Features Electrically Insulated Shaft
View Details
Screwdriver - 36-246 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 6.06 inch (154 mm)
Shank Length 2.5 inch (63.5 mm)
View Details