Klein Tools, Inc. Screwdriver 605-8

Description
CABINET TYPE CHROME PLATED FINISH 12-11/32 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 605 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 12-11/32 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 605 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 605-8 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
605-8
Screwdriver 605-8
CABINET TYPE CHROME PLATED FINISH 12-11/32 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 605 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 12-11/32 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 605 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 605-8
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - K34 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 1/4 Inch W
Overall Length 7.75 inch (197 mm)
View Details