Klein Tools, Inc. Screwdriver 604-3

Description
PHILLIPS TYPE CHROME PLATED FINISH 5-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR #0 W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 604 MODEL
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 5-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR #0 W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 604 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 604-3 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
604-3
Screwdriver 604-3
PHILLIPS TYPE CHROME PLATED FINISH 5-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR #0 W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 604 MODEL
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 5-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • BLACK HANDLE COLOR
  • #0 W TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 604 MODEL
Supplier's Site Datasheet
Mini Cushion Grip Phillips Screwdriver - 70145255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mini Cushion Grip Phillips Screwdriver
70145255
Mini Cushion Grip Phillips Screwdriver 70145255
Precision formed tip provides an exact fit for small screw applications

Precision formed tip provides an exact fit for small screw applications

Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 604-3 70145255
Product Name Screwdriver Mini Cushion Grip Phillips Screwdriver
Drive Type Crosshead Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - A316-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/16 Inch W
Overall Length 9.62 inch (244 mm)
View Details
Screw and Nut Drivers - 0253-16NH-INS-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "7/16"""
Features Electrically Insulated Shaft
View Details