Klein Tools, Inc. Screwdriver 6034DD

Description
PHILLIPS TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI BLADE LENGTH 4 INCH HANDLE TYPE CUSHION GRIP 603 MODEL
Description
PHILLIPS TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI BLADE LENGTH 4 INCH HANDLE TYPE CUSHION GRIP 603 MODEL

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 6034DD - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
6034DD
Screwdriver 6034DD
PHILLIPS TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI BLADE LENGTH 4 INCH HANDLE TYPE CUSHION GRIP 603 MODEL
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 9 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #2 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • BLADE LENGTH 4 INCH
  • HANDLE TYPE CUSHION GRIP
  • 603 MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 6034DD
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2141 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH1/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - JSD4C06 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/16 Inch W
Overall Length 8.25 inch (210 mm)
View Details
Screwdriver Bits - 2042207 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 1.97 inch (50 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details