Klein Tools, Inc. Screwdriver 603-6

Description
PHILLIPS TYPE CHROME PLATED FINISH 11 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #3 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 603 MODEL
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 11 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #3 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 603 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 603-6 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
603-6
Screwdriver 603-6
PHILLIPS TYPE CHROME PLATED FINISH 11 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #3 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 603 MODEL
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 11 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #3 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 603 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 603-6
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 900T-313 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.1875 inch (4.76 mm)
View Details
Screwdriver - J88108 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type STANDARD
Shank Length 8 inch (203 mm)
View Details