Klein Tools, Inc. Screwdriver 603-4GLW

Description
PHILLIPS TYPE CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PRECISION, CUSHION GRIP HANDLE STYLE #2 PHILLIPS TIP SIZE HANDLE TYPE GLOW-IN-THE-DARK APPLICABLE STANDARD ASME, ANSI
Request a Quote Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PRECISION, CUSHION GRIP HANDLE STYLE #2 PHILLIPS TIP SIZE HANDLE TYPE GLOW-IN-THE-DARK APPLICABLE STANDARD ASME, ANSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 603-4GLW - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
603-4GLW
Screwdriver 603-4GLW
PHILLIPS TYPE CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PRECISION, CUSHION GRIP HANDLE STYLE #2 PHILLIPS TIP SIZE HANDLE TYPE GLOW-IN-THE-DARK APPLICABLE STANDARD ASME, ANSI
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PRECISION, CUSHION GRIP HANDLE STYLE
  • #2 PHILLIPS TIP SIZE
  • HANDLE TYPE GLOW-IN-THE-DARK
  • APPLICABLE STANDARD ASME, ANSI
Supplier's Site
Screw and Nut Drivers - 1742-1548-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-1548-ND
Screw and Nut Drivers 1742-1548-ND
"#2 Phillips Screwdriver 8.31"" (211.1mm)"

"#2 Phillips Screwdriver 8.31"" (211.1mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 603-4GLW 1742-1548-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Crosshead Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2169 - WAGO
Specs
Drive Type T30
View Details
2 suppliers
Screw and Nut Drivers - 1742-1592-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "1/4"""
Features Magnetic Head
View Details
Screwdriver - 35003 - Minerallac Company
Minerallac Company
Specs
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details