Klein Tools, Inc. Screwdriver 603-3

Description
PHILLIPS TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS MINIATURE STYLE #1 TIP SIZE TIP-IDENT[R] BRAND APPROVAL ASME/ANSI 603 MODEL
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS MINIATURE STYLE #1 TIP SIZE TIP-IDENT[R] BRAND APPROVAL ASME/ANSI 603 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 603-3 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
603-3
Screwdriver 603-3
PHILLIPS TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS MINIATURE STYLE #1 TIP SIZE TIP-IDENT[R] BRAND APPROVAL ASME/ANSI 603 MODEL
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 6-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • MINIATURE STYLE
  • #1 TIP SIZE
  • TIP-IDENT[R] BRAND
  • APPROVAL ASME/ANSI
  • 603 MODEL
Supplier's Site Datasheet
Screwdriver; 1; 1; Screwdriver; Plastic - 70145431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver; 1; 1; Screwdriver; Plastic
70145431
Screwdriver; 1; 1; Screwdriver; Plastic 70145431
Tip is precision-machined to provide a more consistent geometric symmetry than conventional Phillips-tip screwdrivers Provides accurate fit and torque without slippage

  • Tip is precision-machined to provide a more consistent geometric symmetry than conventional Phillips-tip screwdrivers
  • Provides accurate fit and torque without slippage
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 603-3 70145431
Product Name Screwdriver Screwdriver; 1; 1; Screwdriver; Plastic
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2121 - WAGO
Specs
Drive Type Crosshead; PH1
View Details
2 suppliers
Screwdriver - JSD6K09 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 5/16 Inch W
Overall Length 11 inch (279 mm)
View Details
Screwdriver - 35-196 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 11.36 inch (289 mm)
Shank Length 6 inch (152 mm)
View Details