Klein Tools, Inc. Screwdriver 602-8

Description
KEYSTONE TYPE CHROME PLATED FINISH 13-7/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/8 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 602 MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 13-7/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/8 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 602 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 602-8 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
602-8
Screwdriver 602-8
KEYSTONE TYPE CHROME PLATED FINISH 13-7/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/8 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 602 MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 13-7/16 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3/8 INCH TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 602 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 602-8
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2113 - WAGO
Specs
Drive Type Slotted; 3.5 x 0.6
View Details
2 suppliers
Screw and Nut Drivers - 1742-65412M-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.4724 inch (12 mm)
Drive Details 12mm
View Details
Screwdriver - 36-243 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1250 inch (3.17 mm)
Drive Details 1/8 Inch
View Details
2 suppliers