Klein Tools, Inc. Screwdriver 602-7DD

Description
KEYSTONE TYPE CHROME PLATED FINISH 12-3/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR 5/16 INCH TIP SIZE STEEL SHANK MATERIAL RAPI-DRIV[TM] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 602 MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 12-3/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR 5/16 INCH TIP SIZE STEEL SHANK MATERIAL RAPI-DRIV[TM] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 602 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 602-7DD - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
602-7DD
Screwdriver 602-7DD
KEYSTONE TYPE CHROME PLATED FINISH 12-3/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR 5/16 INCH TIP SIZE STEEL SHANK MATERIAL RAPI-DRIV[TM] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 602 MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 12-3/8 INCH OVERALL LENGTH
  • 7 INCH SHANK LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • CRANK-ACTION STYLE
  • BLACK HANDLE COLOR
  • 5/16 INCH TIP SIZE
  • STEEL SHANK MATERIAL
  • RAPI-DRIV[TM] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • SERIES 602 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 602-7DD
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - JSD6PH3 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Crosshead
Drive Details #3
Overall Length 11 inch (279 mm)
View Details