Klein Tools, Inc. Screwdriver 602-7-INS

Description
CABINET TYPE 12-3/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 602 MODEL
Request a Quote Datasheet
Description
CABINET TYPE 12-3/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 602 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 602-7-INS - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
602-7-INS
Screwdriver 602-7-INS
CABINET TYPE 12-3/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 602 MODEL
  • CABINET TYPE
  • 12-3/8 INCH OVERALL LENGTH
  • 7 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • ASTM F1505 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 5/16 INCH TIP SIZE
  • TOOL STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • BLADE MATERIAL INDUCTION HARDENED STEEL
  • PROTECTION VOLTAGE RATING 1000 V
  • APPLICABLE STANDARD IEC 60900
  • APPLICATION FOR WORK NEAR ENERGIZED SOURCES
  • HANDLE TYPE CUSHION GRIP
  • 602 MODEL
Supplier's Site
Screw and Nut Drivers - 1742-1540-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-1540-ND
Screw and Nut Drivers 1742-1540-ND
"5/16"" Slotted Screwdriver 12.38"" (314.3mm)"

"5/16"" Slotted Screwdriver 12.38"" (314.3mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 602-7-INS 1742-1540-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screw and Nut Drivers - 1742-1571-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "1/4"""
Features Magnetic Head
View Details
Screwdriver - 30014TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner
View Details