Klein Tools, Inc. Screwdriver 602-6

Description
KEYSTONE TYPE CHROME PLATED FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 6 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 602 MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 6 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 602 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 602-6 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
602-6
Screwdriver 602-6
KEYSTONE TYPE CHROME PLATED FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 6 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 602 MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 10-15/16 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 6 INCH TIP SIZE
  • STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • SERIES 602 MODEL
Supplier's Site Datasheet
Screwdriver; 1; 1; Screwdriver; Plastic - 70145430 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver; 1; 1; Screwdriver; Plastic
70145430
Screwdriver; 1; 1; Screwdriver; Plastic 70145430
Cushion-Grip Screwdriver, Round-Shank, Phillips-Tip General-purpose selection of the most frequently used screwdrivers 4 " blade length General-purpose cushion-grip screwdriver.

Cushion-Grip Screwdriver, Round-Shank, Phillips-Tip

  • General-purpose selection of the most frequently used screwdrivers
  • 4 " blade length
    General-purpose cushion-grip screwdriver.
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 602-6 70145430
Product Name Screwdriver Screwdriver; 1; 1; Screwdriver; Plastic
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Set - 32534 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Robertson; Slotted
View Details
Screwdriver Bits - 2042206 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Pozidriv
Drive Details PZ1
Overall Length 0.9843 inch (25 mm)
View Details