Klein Tools, Inc. Screwdriver 602-4DD

Description
KEYSTONE, SLOTTED TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI BLADE LENGTH 4 INCH HANDLE TYPE CUSHION GRIP SERIES 602 MODEL
Datasheet
Description
KEYSTONE, SLOTTED TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI BLADE LENGTH 4 INCH HANDLE TYPE CUSHION GRIP SERIES 602 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 602-4DD - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
602-4DD
Screwdriver 602-4DD
KEYSTONE, SLOTTED TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI BLADE LENGTH 4 INCH HANDLE TYPE CUSHION GRIP SERIES 602 MODEL
  • KEYSTONE, SLOTTED TYPE
  • CHROME PLATED FINISH
  • 9 INCH OVERALL LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • BLADE LENGTH 4 INCH
  • HANDLE TYPE CUSHION GRIP
  • SERIES 602 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 602-4DD
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2132 - WAGO
Specs
Drive Type Crosshead; PZ2
View Details
2 suppliers
Screwdriver Set - 85071 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
View Details
Screwdriver - 34001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details