Klein Tools, Inc. Screwdriver 602-4-INS

Description
CABINET TYPE 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/4 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 602 MODEL
Request a Quote Datasheet
Description
CABINET TYPE 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/4 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 602 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 602-4-INS - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
602-4-INS
Screwdriver 602-4-INS
CABINET TYPE 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/4 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 602 MODEL
  • CABINET TYPE
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • ASTM F1505 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • BLACK HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • TOOL STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • BLADE MATERIAL INDUCTION HARDENED STEEL
  • PROTECTION VOLTAGE RATING 1000 V
  • APPLICABLE STANDARD IEC 60900
  • APPLICATION FOR WORK NEAR ENERGIZED SOURCES
  • HANDLE TYPE CUSHION GRIP
  • 602 MODEL
Supplier's Site Datasheet
Screw and Nut Drivers - 1742-1538-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-1538-ND
Screw and Nut Drivers 1742-1538-ND
"1/4"" Slotted Screwdriver 8.31"" (211.1mm)"

"1/4"" Slotted Screwdriver 8.31"" (211.1mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 602-4-INS 1742-1538-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screwdriver - 1736 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8.5 inch (216 mm)
Shank Length 6 inch (152 mm)
View Details