Klein Tools, Inc. Screwdriver 601-4

Description
CABINET TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 601 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 601 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 601-4 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
601-4
Screwdriver 601-4
CABINET TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 601 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 7-3/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • SERIES 601 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 601-4
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 19544 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Six-Point
Drive Details T25
Overall Length 8.31 inch (211 mm)
View Details
Screwdriver - 34001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details