Klein Tools, Inc. Safety Glasses 60047

Description
WRAP AROUND TYPE ANSI Z87.1, OSHA 1910.133, CSA Z94.3 APPLICABLE STANDARD OUTDOOR APPLICATION BLACK FRAME COLOR SCT GRAY LENS TINT LIGHT INTENSITY NORMAL TO BRIGHT TRUE COLOR RECOGNITION YES VISUAL LIGHT TRANSMITTED 15 PERCENT IR ABSORPTION 85 PERCENT BLUE LIGHT TRANSMITTANCE 7 PERCENT ACCIDENTAL ARC PROTECTION YES
Datasheet
Description
WRAP AROUND TYPE ANSI Z87.1, OSHA 1910.133, CSA Z94.3 APPLICABLE STANDARD OUTDOOR APPLICATION BLACK FRAME COLOR SCT GRAY LENS TINT LIGHT INTENSITY NORMAL TO BRIGHT TRUE COLOR RECOGNITION YES VISUAL LIGHT TRANSMITTED 15 PERCENT IR ABSORPTION 85 PERCENT BLUE LIGHT TRANSMITTANCE 7 PERCENT ACCIDENTAL ARC PROTECTION YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Glasses - 60047 - Klein Tools, Inc.
Chicago, IL, USA
Safety Glasses
60047
Safety Glasses 60047
WRAP AROUND TYPE ANSI Z87.1, OSHA 1910.133, CSA Z94.3 APPLICABLE STANDARD OUTDOOR APPLICATION BLACK FRAME COLOR SCT GRAY LENS TINT LIGHT INTENSITY NORMAL TO BRIGHT TRUE COLOR RECOGNITION YES VISUAL LIGHT TRANSMITTED 15 PERCENT IR ABSORPTION 85 PERCENT BLUE LIGHT TRANSMITTANCE 7 PERCENT ACCIDENTAL ARC PROTECTION YES
  • WRAP AROUND TYPE
  • ANSI Z87.1, OSHA 1910.133, CSA Z94.3 APPLICABLE STANDARD
  • OUTDOOR APPLICATION
  • BLACK FRAME COLOR
  • SCT GRAY LENS TINT
  • LIGHT INTENSITY NORMAL TO BRIGHT
  • TRUE COLOR RECOGNITION YES
  • VISUAL LIGHT TRANSMITTED 15 PERCENT
  • IR ABSORPTION 85 PERCENT
  • BLUE LIGHT TRANSMITTANCE 7 PERCENT
  • ACCIDENTAL ARC PROTECTION YES
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Eyewear
Product Number 60047
Product Name Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products