Klein Tools, Inc. Screwdriver 600-6

Description
KEYSTONE TYPE CHROME PLATED FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 600 MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 600-6 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
600-6
Screwdriver 600-6
KEYSTONE TYPE CHROME PLATED FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 600 MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 10-15/16 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 5/16 INCH TIP SIZE
  • STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • SERIES 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 600-6
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - BD308 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 5/16 Inch W
Overall Length 13.19 inch (335 mm)
View Details
Screwdriver Bit Sets - 2696393 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Crosshead; Phillips
Overall Length 1.89 inch (48 mm)
Shaft Material Alloy Steel
View Details